Status: | Unknown |
---|---|
Series: | MCPT Series |
RoHS: | Unknown |
Product Range | MCPT Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | SMD |
Actuator Style | Rectangular Button |
Actuating Force | 210gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 4.7mm x 3.5mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Side |
Contact Configuration | SPST |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 2.16N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Switch Terminals | Solder |
Status: | Unknown |
---|---|
Series: | MCPT Series |
RoHS: | Compliant |
Product Range | MCPT Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Rectangular Button |
Actuating Force | 210gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
Tactile Switch, Spst, 0.05A, 12Vdc, Smd | Newark Electronics |
TACTILE SWITCH, SPST, 0.05A, 12VDC, SMD | element14 |
Where can I find additional details, specifications and documents for a MCPTCF-V?
Additional datasheets, footprints and schematics for MCPTCF-V are listed on our Part Details page. You can also find images and similar parts to MCPTCF-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPTCF-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPTCF-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPTCF-V fall under?
The MCPTCF-V is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MCPTCF-V when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPTCF-V you can contact the distributor directly for product support, shipping queries etc.
Is the MCPTCF-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPTCF-V have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCPTCF-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPTCF-V often in real-time on the comparison pages.
What if I can't find stock of MCPTCF-V?
You can fill out our help required form which you can use to request a quote for MCPTCF-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.