Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now |
Switch Operation | On-(On) |
---|---|
Contact Configuration | - |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 30V |
Contact Current Max | 100mA |
Switch Terminals | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 50mohm |
Operating Force | 250gf |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Where can I find additional details, specifications and documents for a MCPSD77?
Additional datasheets, footprints and schematics for MCPSD77 are listed on our Part Details page. You can also find images and similar parts to MCPSD77 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPSD77 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPSD77 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPSD77 fall under?
The MCPSD77 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCPSD77 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPSD77 you can contact the distributor directly for product support, shipping queries etc.
Is the MCPSD77 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPSD77 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCPSD77.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPSD77 often in real-time on the comparison pages.
What if I can't find stock of MCPSD77?
You can fill out our help required form which you can use to request a quote for MCPSD77 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.