Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now |
Switch Operation | On-(On) |
---|---|
Contact Configuration | - |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 30V |
Contact Current Max | 100mA |
Switch Terminals | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 50mohm |
Operating Force | 250gf |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Where can I find additional details, specifications and documents for a MCPSD75?
Additional datasheets, footprints and schematics for MCPSD75 are listed on our Part Details page. You can also find images and similar parts to MCPSD75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPSD75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPSD75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPSD75 fall under?
The MCPSD75 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCPSD75 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPSD75 you can contact the distributor directly for product support, shipping queries etc.
Is the MCPSD75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPSD75 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCPSD75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPSD75 often in real-time on the comparison pages.
What if I can't find stock of MCPSD75?
You can fill out our help required form which you can use to request a quote for MCPSD75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.