Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.00
|
No stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 1.11A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.5mm x 5.5mm x 11mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (07-Jul-2017) |
Applications | General Purpose |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 1.11A |
Power Rating | 10W |
PLUG POWER SUPPLY, 10W, UK, 9V | Farnell |
Where can I find additional details, specifications and documents for a MCPLG9V10WUK?
Additional datasheets, footprints and schematics for MCPLG9V10WUK are listed on our Part Details page. You can also find images and similar parts to MCPLG9V10WUK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPLG9V10WUK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPLG9V10WUK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPLG9V10WUK fall under?
The MCPLG9V10WUK is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to MCPLG9V10WUK when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPLG9V10WUK you can contact the distributor directly for product support, shipping queries etc.
Is the MCPLG9V10WUK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPLG9V10WUK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCPLG9V10WUK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPLG9V10WUK often in real-time on the comparison pages.
What if I can't find stock of MCPLG9V10WUK?
You can fill out our help required form which you can use to request a quote for MCPLG9V10WUK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.