Status: | Unknown |
---|---|
Series: | MCPIN Series |
RoHS: | Unknown |
Sensing Range Max | 1.6mm |
---|---|
Thread Size - Metric | M12 |
Sensor Output | NPN-NO |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Product Range | MCPIN Series |
SVHC | No SVHC (07-Jul-2017) |
Sensor, Inductive, 1.6Mm, 10V-30V | Newark Electronics |
SENSOR, INDUCTIVE, 1.6MM, 10V-30V | element14 |
Where can I find additional details, specifications and documents for a MCPIN-T12L-101?
Additional datasheets, footprints and schematics for MCPIN-T12L-101 are listed on our Part Details page. You can also find images and similar parts to MCPIN-T12L-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPIN-T12L-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPIN-T12L-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPIN-T12L-101 fall under?
The MCPIN-T12L-101 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MCPIN-T12L-101 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPIN-T12L-101 you can contact the distributor directly for product support, shipping queries etc.
Is the MCPIN-T12L-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPIN-T12L-101 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCPIN-T12L-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPIN-T12L-101 often in real-time on the comparison pages.
What if I can't find stock of MCPIN-T12L-101?
You can fill out our help required form which you can use to request a quote for MCPIN-T12L-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.