Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Thermoelectric Cooler |
---|---|
Power Rating | 44W |
Internal Resistance | 0.86ohm |
Current Max @ Diff Temperature Max | 8.5A |
Voltage Max @ Diff Temperature Max | 8.8V |
Temperature Difference Max | 70°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
DC Current Max | 8.5A |
External Depth | 3.8mm |
External Length / Height | 30mm |
Height | 30mm |
Input Voltage Max | 8.8V |
Status: | Unknown |
---|---|
Series: | MCPF Series |
RoHS: | Compliant |
No. of Stages | 1 Stage |
---|---|
Cooling Power Pc | 44W |
Current Max @ Diff Temperature Max | 8.5A |
Voltage Max @ Diff Temperature Max | 8.8VDC |
Length | 30mm |
Width | 30mm |
Depth | 3.8mm |
Product Range | MCPF Series |
RoHS Compliant | Yes |
Peltier Module, 44W, 30 X 30 X 3.8Mm | Newark Electronics |
PELTIER MODULE, 44W, 30 X 30 X 3.8MM | element14 |
Where can I find additional details, specifications and documents for a MCPF-071-14-11?
Additional datasheets, footprints and schematics for MCPF-071-14-11 are listed on our Part Details page. You can also find images and similar parts to MCPF-071-14-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPF-071-14-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPF-071-14-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPF-071-14-11 fall under?
The MCPF-071-14-11 is listed under Cooling & Thermal Management > Peltier Elements - Thermoelectric Modules.
Can I view similar or alternative parts?
You can view similar parts to MCPF-071-14-11 when available in the Peltier Elements - Thermoelectric Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPF-071-14-11 you can contact the distributor directly for product support, shipping queries etc.
Is the MCPF-071-14-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPF-071-14-11 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCPF-071-14-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPF-071-14-11 often in real-time on the comparison pages.
What if I can't find stock of MCPF-071-14-11?
You can fill out our help required form which you can use to request a quote for MCPF-071-14-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.