Status: | Unknown |
---|---|
Series: | MCPD Series |
RoHS: | Unknown |
Product Range | MCPD Series |
---|---|
Inductance | 33 H |
RMS Current (Irms) | 1.6A |
Saturation Current (Isat) | - |
Inductor Construction | Unshielded |
DC Resistance Max | 0.25ohm |
Inductance Tolerance | 20% |
Where can I find additional details, specifications and documents for a MCPD3308MT330?
Additional datasheets, footprints and schematics for MCPD3308MT330 are listed on our Part Details page. You can also find images and similar parts to MCPD3308MT330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPD3308MT330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPD3308MT330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPD3308MT330 fall under?
The MCPD3308MT330 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCPD3308MT330 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPD3308MT330 you can contact the distributor directly for product support, shipping queries etc.
Is the MCPD3308MT330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPD3308MT330 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCPD3308MT330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPD3308MT330 often in real-time on the comparison pages.
What if I can't find stock of MCPD3308MT330?
You can fill out our help required form which you can use to request a quote for MCPD3308MT330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.