Status: | Active |
---|---|
Series: | MCP9700 |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.33
|
13,252
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Linear Temperature Slope: 10mV/°C |
±4°C Accuracy from 0°C to +70°C |
-4°C/+6°C Accuracy from -40°C to +150°C |
Very low Operating Current: 12µA (max) |
Operates from 2.3V to 5.5V |
No external Components Required |
Space-saving SC-70 Package |
AEC-Q100 Qualified Grade 0 |
Pins | Packaging | 5 | SC70 |
---|---|
Temp Range | -40C to +150C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP9700/MCP9700A/MCP9701/MCP9701A Data Sheet |
User Guides |
---|
MCP9700 Temperature-to-Voltage Converter PICtail Demo Board User's Guide |
MCP9700 Thermistor Demo Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0063 |
Shipping Weight (kg) | 0.033333 |
Lead Count | 5 |
Package Type | SC70 |
Soldering Composition | Matte Tin |
Linear Active Thermister (TM) IC (10mV/oC) | Microchip Technology |
Linear Active Thermistor Ic (10Mv/C) 5 Sc70 T/R Rohs Compliant: Yes |Microchip MCP9700T-H/LT | Newark Electronics |
Temp Sensor Analog 5-Pin SC-70 T/R | Avnet America |
Linear Active Thermister (TM) IC (10mV/oC)5 SC70 T/R | Microchip Technology Inc. MCP9700T-H/LT | RS Americas |
IC, TEMP SENSOR, LOW POWER, 5SC70 | Farnell |
Where can I find additional details, specifications and documents for a MCP9700T-H/LT?
Additional datasheets, footprints and schematics for MCP9700T-H/LT are listed on our Part Details page. You can also find images and similar parts to MCP9700T-H/LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP9700T-H/LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP9700T-H/LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP9700T-H/LT fall under?
The MCP9700T-H/LT is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to MCP9700T-H/LT when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP9700T-H/LT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP9700T-H/LT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP9700T-H/LT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP9700T-H/LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP9700T-H/LT often in real-time on the comparison pages.
What if I can't find stock of MCP9700T-H/LT?
You can fill out our help required form which you can use to request a quote for MCP9700T-H/LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.