Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
4.1V, 4.2V u2013 MCP73861/3 |
8.2V, 8.4V u2013 MCP73862/4 |
Automatic End-of-Charge Control |
Automatic Power-Down |
Charge Status Output for Direct LED Drive |
Fault Output for Direct LED Drive |
Four Selectable Voltage Regulation Options: |
High-Accuracy Preset Voltage Regulation: + 0.5% |
Integrated Current Sense |
Integrated Pass Transistor |
Optional Continuous Cell Temperature Monitoring |
Packaging: 16-Pin, 4 x 4 QFN |
Preconditioning of Deeply Depleted Cells |
Programmable Charge Current: 1.2A Maximum |
Programmable Safety Charge Timers |
Reverse-Blocking Protection |
Temperature Range: -40u00b0C to +85u00b0C |
Thermal Regulation |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP73861/2/3/4 |
Kit Application Type | Power Management - Battery |
Application Sub Type | Li-Ion Battery Charger |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 7386 |
Development Tool Type | Evaluation Board |
Features | Evaluation of MCP7386X Devices in 4mm x 4mm 16-Lead QFN Packages Fully Assembled and Tested |
Kit Features | Evaluation of MCP7386X Devices Simple Stand-alone Operation Microcontroller-compatible |
Supported Devices | MCP73861/2/3/4 |
Type | Evaluation Board |
Mcp7386X, Li-Ion Battery Charger, Evaluation Board | Newark Electronics |
MCP7386X, BATT CHARGER, EVAL BOARD | element14 |
Where can I find additional details, specifications and documents for a MCP7386XEV?
Additional datasheets, footprints and schematics for MCP7386XEV are listed on our Part Details page. You can also find images and similar parts to MCP7386XEV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP7386XEV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP7386XEV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP7386XEV fall under?
The MCP7386XEV is listed under Development Boards Evaluation Tools > Power Management Development Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MCP7386XEV when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP7386XEV you can contact the distributor directly for product support, shipping queries etc.
Is the MCP7386XEV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP7386XEV have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCP7386XEV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP7386XEV often in real-time on the comparison pages.
What if I can't find stock of MCP7386XEV?
You can fill out our help required form which you can use to request a quote for MCP7386XEV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.