MCOT7327683V30000RA Crystals & Oscillators by Multicomp

OSCILLATOR 32.768MHZ 7 X 5MM CMOS

Status: Unknown
Series: OT7 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.88

Distributor Stock
Logo for Farnell
Farnell
from US$0.88
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.03
-
Buy Now
Logo for element14
element14
from US$1.04
-
Buy Now

Specifications

Frequency Nom 32.768MHz
Frequency Stability + / - 100ppm
Oscillator Case SMD 7mm x 5mm
Supply Voltage Nom 3.3V
Product Range OT7 Series
Operating Temperature Min -20 C
Frequency 32.768MHz


MCOT7327683V30000RA Oscillators by Multicomp Pro

OSCILLATOR, 32.768MHZ, 7 X 5MM, CMOS

Status: Unknown
Series: OT7 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Frequency Nom 32.768MHz
Frequency Stability + / - 100ppm
Oscillator Case SMD, 7mm x 5mm
Supply Voltage Nom 3.3V
Product Range OT7 Series
Operating Temperature Min -20°C
Frequency 32.768MHz
RoHS Compliant Yes

Alternative Descriptions

Oscillator, 32.768Mhz, 7 X 5Mm, Cmos | Newark Electronics
PROG OSCILLATOR, 32.768MHZ, SMD | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCOT7327683V30000RA?

Additional datasheets, footprints and schematics for MCOT7327683V30000RA are listed on our Part Details page. You can also find images and similar parts to MCOT7327683V30000RA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCOT7327683V30000RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCOT7327683V30000RA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCOT7327683V30000RA fall under?

The MCOT7327683V30000RA is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to MCOT7327683V30000RA when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCOT7327683V30000RA you can contact the distributor directly for product support, shipping queries etc.

Is the MCOT7327683V30000RA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCOT7327683V30000RA have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCOT7327683V30000RA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCOT7327683V30000RA often in real-time on the comparison pages.

What if I can't find stock of MCOT7327683V30000RA?

You can fill out our help required form which you can use to request a quote for MCOT7327683V30000RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay