Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now |
Inductance | 33µH |
---|---|
Product Range | - |
DC Current Rating | 160mA |
High Frequency Inductor Case | 1812 [4532 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 4ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 11MHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 3.2mm |
External Length / Height | 4.5mm |
External Width | 3.2mm |
Inductor Case Style | 1812 [4532 Metric] |
Where can I find additional details, specifications and documents for a MCNL453232-330K?
Additional datasheets, footprints and schematics for MCNL453232-330K are listed on our Part Details page. You can also find images and similar parts to MCNL453232-330K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCNL453232-330K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCNL453232-330K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCNL453232-330K fall under?
The MCNL453232-330K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCNL453232-330K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCNL453232-330K you can contact the distributor directly for product support, shipping queries etc.
Is the MCNL453232-330K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCNL453232-330K have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCNL453232-330K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCNL453232-330K often in real-time on the comparison pages.
What if I can't find stock of MCNL453232-330K?
You can fill out our help required form which you can use to request a quote for MCNL453232-330K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.