MCMLR50V224KX7R Capacitors by Multicomp

CERAMIC CAPACITOR 0.22UF 50V X7R 10% RADIAL

Status: Unknown
Series: MLR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$0.48
No stock
Buy Now
Logo for element14
element14
from US$0.60
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 0.22µF
Voltage Rating 50V
Product Range MLR Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 5.08mm


MCMLR50V224KX7R Capacitors by Multicomp Pro

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, RADIAL

Status: Unknown
Series: MLR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 0.22µF
Voltage Rating 50V
Product Range MLR Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 5.08mm
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCMLR50V224KX7R?

Additional datasheets, footprints and schematics for MCMLR50V224KX7R are listed on our Part Details page. You can also find images and similar parts to MCMLR50V224KX7R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCMLR50V224KX7R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMLR50V224KX7R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCMLR50V224KX7R fall under?

The MCMLR50V224KX7R is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCMLR50V224KX7R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCMLR50V224KX7R you can contact the distributor directly for product support, shipping queries etc.

Is the MCMLR50V224KX7R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCMLR50V224KX7R have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCMLR50V224KX7R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCMLR50V224KX7R often in real-time on the comparison pages.

What if I can't find stock of MCMLR50V224KX7R?

You can fill out our help required form which you can use to request a quote for MCMLR50V224KX7R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay