Status: | Unknown |
---|---|
Series: | MCML4 Series |
RoHS: | Unknown |
Product Range | MCML4 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Plunger for Cap |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 4.9mm x 4.9mm |
IP Rating | - |
Illumination | Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 160gf |
Switch Terminals | SMD |
Status: | Unknown |
---|---|
Series: | MCML4 Series |
RoHS: | Compliant |
Product Range | MCML4 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Plunger for Cap |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
Tactile Switch, Spst, 0.05A, 12V, Smd | Newark Electronics |
TACTILE SWITCH, SPST, 0.05A, 12V, SMD | element14 |
Where can I find additional details, specifications and documents for a MCML4L12WQR?
Additional datasheets, footprints and schematics for MCML4L12WQR are listed on our Part Details page. You can also find images and similar parts to MCML4L12WQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCML4L12WQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCML4L12WQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCML4L12WQR fall under?
The MCML4L12WQR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MCML4L12WQR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCML4L12WQR you can contact the distributor directly for product support, shipping queries etc.
Is the MCML4L12WQR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCML4L12WQR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCML4L12WQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCML4L12WQR often in real-time on the comparison pages.
What if I can't find stock of MCML4L12WQR?
You can fill out our help required form which you can use to request a quote for MCML4L12WQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.