Status: | Unknown |
---|---|
Series: | MCMHR Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 50V |
Product Range | MCMHR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Lead Spacing | 3.5mm |
Height | 7mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 1000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 8mm |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 7mm |
Frequency Tolerance | 120Hz |
Lead Diameter | 0.5mm |
Leakage Current | 3µA |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 1000h |
Outer Diameter | 8mm |
Ripple Current AC | 75mA |
Ripple Current Frequency | 120Hz |
Ripple Current Temperature | 105°C |
Tolerance + | 20% |
Tolerance Temperature | 20°C |
Voltage Rating V DC | 50V |
Status: | Unknown |
---|---|
Series: | MCMHR Series |
RoHS: | Compliant |
Capacitance | 47µF |
---|---|
Voltage Rating | 50V |
Product Range | MCMHR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 1000 hours @ 105°C |
Polarity | Polar |
Height | 7mm |
RoHS Compliant | Yes |
CAP, 47µF, 50V, 20% | element14 |
Cap, 47Uf, 50V, Alu Elec, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a MCMHR50V476M8X7?
Additional datasheets, footprints and schematics for MCMHR50V476M8X7 are listed on our Part Details page. You can also find images and similar parts to MCMHR50V476M8X7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCMHR50V476M8X7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMHR50V476M8X7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCMHR50V476M8X7 fall under?
The MCMHR50V476M8X7 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCMHR50V476M8X7 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCMHR50V476M8X7 you can contact the distributor directly for product support, shipping queries etc.
Is the MCMHR50V476M8X7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCMHR50V476M8X7 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCMHR50V476M8X7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCMHR50V476M8X7 often in real-time on the comparison pages.
What if I can't find stock of MCMHR50V476M8X7?
You can fill out our help required form which you can use to request a quote for MCMHR50V476M8X7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.