Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Linc Lug |
---|---|
For Use With | Extruded Heat Sink Cases |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Length | 40mm |
Material | Aluminium |
Pack Quantity | 2 |
Mounting Bracket Heat Sink Case Aluminium | Newark Electronics |
LINC LUG, 80MM, PACK 2 | element14 |
Where can I find additional details, specifications and documents for a MCLPS40?
Additional datasheets, footprints and schematics for MCLPS40 are listed on our Part Details page. You can also find images and similar parts to MCLPS40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCLPS40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLPS40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCLPS40 fall under?
The MCLPS40 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCLPS40 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCLPS40 you can contact the distributor directly for product support, shipping queries etc.
Is the MCLPS40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCLPS40 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCLPS40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCLPS40 often in real-time on the comparison pages.
What if I can't find stock of MCLPS40?
You can fill out our help required form which you can use to request a quote for MCLPS40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.