Status: | Unknown |
---|---|
Series: | MCL41 Series |
RoHS: | Unknown |
Prices starting from US$0.0070
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
5,750
in stock
|
Buy Now | |
Rutronik
from US$0.0263
|
42,500
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
24,948
in stock
|
Buy Now | |
element14
from US$0.0338
|
16,150
in stock
|
Buy Now | |
Farnell
from US$0.0331
|
16,150
in stock
|
Buy Now | |
TTI Europe
from US$0.0235
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.0201
|
-
|
Buy Now | |
Avnet America
from US$0.0211
|
-
|
Buy Now | |
RS Americas
from US$0.0310
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 175°C |
Diode Case Style | MicroMELF |
No. of Pins | 2Pins |
Product Range | MCL41 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 2A |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Reverse Recovery Time trr Typ | 4ns |
Termination Type | Surface Mount Device |
SI-DIODE 2A 75V MICROMELF | Rutronik |
Vishay Small Signal Fast Switching Diode 150mA 75V MicroMELF | Distrelec |
DIODE, SWITCHING, MICROMELF | element14 |
Diode Small Signal Switching 75V 0.2A | RS |
.2 A 75V MICROMELF | TTI Europe |
Small Signal Switching Diodes Rohs Compliant: Yes |Vishay MCL4151-TR | Newark Electronics |
Switching Diode, 75V, 500mA, 2ns | Future Electronics |
Diode Small Signal Switching 75V 0.2A 2-Pin MicroMELF T/R | Avnet America |
MCL4151-TR Small Signal Diode, 200mA 50V, 2-Pin MicroMELF | Siliconix / Vishay MCL4151-TR | RS Americas |
Where can I find additional details, specifications and documents for a MCL4151-TR?
Additional datasheets, footprints and schematics for MCL4151-TR are listed on our Part Details page. You can also find images and similar parts to MCL4151-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCL4151-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCL4151-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCL4151-TR fall under?
The MCL4151-TR is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to MCL4151-TR when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCL4151-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MCL4151-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCL4151-TR have stock available?
Authorised distributors including Rutronik, Distrelec, element14, Farnell and RS have stock available or on a lead time for MCL4151-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCL4151-TR often in real-time on the comparison pages.
What if I can't find stock of MCL4151-TR?
You can fill out our help required form which you can use to request a quote for MCL4151-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.