Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | - |
Viewing Angle | 120° |
Lens Shape | Rectangular |
Forward Current / Colour | R 20mA G 20mA |
Luminous Intensity / Colour | R 12mcd G 3.1mcd |
Forward Voltage / Colour | R 1.8V G 2.1V |
Wavelength / Colour | R 643nm G 570nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Dominant Wavelength | 643nm |
Forward Voltage VF Max | 2.5V |
LED Type | Standard |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peak Forward Current | 100mA |
Power Dissipation Pd | 85mW |
Reverse Protection Voltage | 5V |
Storage Temperature Max | +100°C |
Storage Temperature Min | -40°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | 2mm x 5mm |
Viewing Angle | 120° |
Lens Shape | Rectangular |
Forward Current / Color | R 20mA, G 10mA |
Luminous Intensity / Color | R 12mcd, G 3.1mcd |
RoHS Compliant | Yes |
Led, 2Mm X 5Mm, Ac, Hi-Red/Green | Newark Electronics |
LED, 2MMX5MM, AC, HI-RED/GRN | element14 |
Where can I find additional details, specifications and documents for a MCL236PURGW?
Additional datasheets, footprints and schematics for MCL236PURGW are listed on our Part Details page. You can also find images and similar parts to MCL236PURGW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCL236PURGW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCL236PURGW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCL236PURGW fall under?
The MCL236PURGW is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to MCL236PURGW when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCL236PURGW you can contact the distributor directly for product support, shipping queries etc.
Is the MCL236PURGW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCL236PURGW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCL236PURGW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCL236PURGW often in real-time on the comparison pages.
What if I can't find stock of MCL236PURGW?
You can fill out our help required form which you can use to request a quote for MCL236PURGW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.