Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | 10mm |
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Wavelength Typ | 655nm |
Luminous Intensity | 6cd |
Viewing Angle | 20° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | 10mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | 10mm |
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Wavelength Typ | 655nm |
Luminous Intensity | 6cd |
Viewing Angle | 20° |
Lens Shape | Round |
RoHS Compliant | Yes |
Led, 10Mm, Red, 6Cd, 655Nm, Th | Newark Electronics |
LED, 10MM, RED, 6CD, 655NM, TH | element14 |
Where can I find additional details, specifications and documents for a MCL103RHC?
Additional datasheets, footprints and schematics for MCL103RHC are listed on our Part Details page. You can also find images and similar parts to MCL103RHC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCL103RHC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCL103RHC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCL103RHC fall under?
The MCL103RHC is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to MCL103RHC when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCL103RHC you can contact the distributor directly for product support, shipping queries etc.
Is the MCL103RHC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCL103RHC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCL103RHC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCL103RHC often in real-time on the comparison pages.
What if I can't find stock of MCL103RHC?
You can fill out our help required form which you can use to request a quote for MCL103RHC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.