Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
No stock
|
Buy Now |
Switch Operation | - |
---|---|
Contact Configuration | - |
Contact Voltage AC Nom | 42V |
Contact Voltage DC Nom | 42V |
Contact Current Max | 100mA |
Switch Terminals | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Actuator / Cap Colour | White |
Contact Resistance | 100mohm |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Where can I find additional details, specifications and documents for a MCKS5C1130RA?
Additional datasheets, footprints and schematics for MCKS5C1130RA are listed on our Part Details page. You can also find images and similar parts to MCKS5C1130RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKS5C1130RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKS5C1130RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKS5C1130RA fall under?
The MCKS5C1130RA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCKS5C1130RA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKS5C1130RA you can contact the distributor directly for product support, shipping queries etc.
Is the MCKS5C1130RA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKS5C1130RA have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCKS5C1130RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKS5C1130RA often in real-time on the comparison pages.
What if I can't find stock of MCKS5C1130RA?
You can fill out our help required form which you can use to request a quote for MCKS5C1130RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.