Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Tones | Continuous |
Supply Voltage Min | 3V |
Supply Voltage Max | 24V |
Operating Current Max | 15mA |
Sound Level SPL | 85dB |
Resonant Frequency | 2.8kHz |
Product Range | - |
External Diameter | 42mm |
Where can I find additional details, specifications and documents for a MCKPR3-G4210-4136?
Additional datasheets, footprints and schematics for MCKPR3-G4210-4136 are listed on our Part Details page. You can also find images and similar parts to MCKPR3-G4210-4136 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKPR3-G4210-4136 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKPR3-G4210-4136 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKPR3-G4210-4136 fall under?
The MCKPR3-G4210-4136 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCKPR3-G4210-4136 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKPR3-G4210-4136 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKPR3-G4210-4136 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKPR3-G4210-4136 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCKPR3-G4210-4136.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKPR3-G4210-4136 often in real-time on the comparison pages.
What if I can't find stock of MCKPR3-G4210-4136?
You can fill out our help required form which you can use to request a quote for MCKPR3-G4210-4136 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.