Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Microphone |
---|---|
Directivity | Omnidirectional |
Frequency Response Min | 100Hz |
Frequency Response Max | 16kHz |
Supply Voltage Min | 2V |
Supply Voltage Max | 10V |
Sensitivity (dB) | -40dB |
Drain Current Max | - |
Output Impedance | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 4mm |
External Height | 1.5mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Microphone |
---|---|
Directivity | Omnidirectional |
Frequency Response Min | 100Hz |
Frequency Response Max | 16kHz |
Supply Voltage Min | 2V |
Supply Voltage Max | 10V |
Sensitivity (dB) | -40dB |
RoHS Compliant | Yes |
Microphone, Omnidirectional, -40Db, 16Khz | Newark Electronics |
MICROPHONE, 4MM, 10V | Farnell |
Where can I find additional details, specifications and documents for a MCKPCM-40H15P-40DB-4798?
Additional datasheets, footprints and schematics for MCKPCM-40H15P-40DB-4798 are listed on our Part Details page. You can also find images and similar parts to MCKPCM-40H15P-40DB-4798 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKPCM-40H15P-40DB-4798 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKPCM-40H15P-40DB-4798 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKPCM-40H15P-40DB-4798 fall under?
The MCKPCM-40H15P-40DB-4798 is listed under Audio Visual > Pro Audio > Microphones & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCKPCM-40H15P-40DB-4798 when available in the Microphones & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKPCM-40H15P-40DB-4798 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKPCM-40H15P-40DB-4798 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKPCM-40H15P-40DB-4798 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCKPCM-40H15P-40DB-4798.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKPCM-40H15P-40DB-4798 often in real-time on the comparison pages.
What if I can't find stock of MCKPCM-40H15P-40DB-4798?
You can fill out our help required form which you can use to request a quote for MCKPCM-40H15P-40DB-4798 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.