Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Speaker |
---|---|
Power Rating RMS | - |
Impedance | 8ohm |
Sensitivity (dB) | 86dB |
Resonant Frequency | 500Hz |
Frequency Response Min | 0Hz |
Frequency Response Max | 6kHz |
Product Range | - |
External Diameter | 36mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Type | General Purpose |
---|---|
External Diameter - Metric | 36mm |
Impedance | 8ohm |
Power Rating Nom | 500mW |
Sound Level SPL | 86dB |
External Diameter - Imperial | 1.417" |
Frequency Response Min | 500Hz |
Frequency Response Max | 6kHz |
RoHS Compliant | Yes |
Piezo | Newark Electronics |
Where can I find additional details, specifications and documents for a MCKP3642SP1-4757?
Additional datasheets, footprints and schematics for MCKP3642SP1-4757 are listed on our Part Details page. You can also find images and similar parts to MCKP3642SP1-4757 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKP3642SP1-4757 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKP3642SP1-4757 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKP3642SP1-4757 fall under?
The MCKP3642SP1-4757 is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.
Can I view similar or alternative parts?
You can view similar parts to MCKP3642SP1-4757 when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKP3642SP1-4757 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKP3642SP1-4757 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKP3642SP1-4757 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for MCKP3642SP1-4757.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKP3642SP1-4757 often in real-time on the comparison pages.
What if I can't find stock of MCKP3642SP1-4757?
You can fill out our help required form which you can use to request a quote for MCKP3642SP1-4757 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.