Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Speaker |
---|---|
Power Rating RMS | 500mW |
Impedance | 8ohm |
Sensitivity (dB) | 86dB |
Resonant Frequency | 1.2kHz |
Frequency Response Min | 0Hz |
Frequency Response Max | 20kHz |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 13mm |
External Height | 3.8mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Type | General Purpose |
---|---|
External Diameter - Metric | 13mm |
Impedance | 8ohm |
Power Rating Nom | 500mW |
Sound Level SPL | 86dB |
External Diameter - Imperial | 0.512" |
Frequency Response Min | 1.2kHz |
Speaker Shape | Round |
RoHS Compliant | Yes |
TRANSDUCER, SPEAKER/RX, 1.2KHZ, 86DB | element14 |
Piezo, 900Hz, 87Db | Newark Electronics |
Where can I find additional details, specifications and documents for a MCKP1330SP1-4723?
Additional datasheets, footprints and schematics for MCKP1330SP1-4723 are listed on our Part Details page. You can also find images and similar parts to MCKP1330SP1-4723 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKP1330SP1-4723 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKP1330SP1-4723 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKP1330SP1-4723 fall under?
The MCKP1330SP1-4723 is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.
Can I view similar or alternative parts?
You can view similar parts to MCKP1330SP1-4723 when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKP1330SP1-4723 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKP1330SP1-4723 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKP1330SP1-4723 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCKP1330SP1-4723.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKP1330SP1-4723 often in real-time on the comparison pages.
What if I can't find stock of MCKP1330SP1-4723?
You can fill out our help required form which you can use to request a quote for MCKP1330SP1-4723 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.