Status: | Unknown |
---|---|
Series: | MCKNP Series |
RoHS: | Unknown |
Resistance | 200ohm |
---|---|
Product Range | MCKNP Series |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 300ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Resistor Mounting | Through Hole |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Through Hole Wirewound Resistor, Mcknp Series, 200 Ohm, 3 W, - 5%, Axial Leaded Rohs Compliant: Yes |Multicomp Pro MCKNP03SJ0201A19 | Newark Electronics |
RES, 200R, 5%, 3W, AXIAL, WIREWOUND | element14 |
Where can I find additional details, specifications and documents for a MCKNP03SJ0201A19?
Additional datasheets, footprints and schematics for MCKNP03SJ0201A19 are listed on our Part Details page. You can also find images and similar parts to MCKNP03SJ0201A19 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKNP03SJ0201A19 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKNP03SJ0201A19 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKNP03SJ0201A19 fall under?
The MCKNP03SJ0201A19 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCKNP03SJ0201A19 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKNP03SJ0201A19 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKNP03SJ0201A19 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKNP03SJ0201A19 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCKNP03SJ0201A19.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKNP03SJ0201A19 often in real-time on the comparison pages.
What if I can't find stock of MCKNP03SJ0201A19?
You can fill out our help required form which you can use to request a quote for MCKNP03SJ0201A19 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.