Status: | Unknown |
---|---|
Series: | MCIPT Series |
RoHS: | Unknown |
Product Range | MCIPT Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | SMD |
Actuator Style | Rectangular Button |
Actuating Force | 200gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 3.8mm x 2.8mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Contact Configuration | SPST |
Contact Current DC Max | 50mA |
Contact Current Max | 50mA |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 12V |
Contact Voltage DC Nom | 12V |
Current Rating | 50mA |
External Depth | 3.55mm |
External Height | 1.42mm |
External Length / Height | 1.42mm |
External Width | 4.34mm |
Height | 1.42mm |
IP / NEMA Rating | IP40 |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 100VDC |
No. of Electrical Operations | 100000 |
Operating Force | 2.16N |
Operating Force Max | 220gf |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Switch Operation | Off-(On) |
Switch Terminals | Solder |
Travel | 0.25mm |
Voltage Rating V DC | 12VDC |
Status: | Unknown |
---|---|
Series: | MCIPT Series |
RoHS: | Compliant |
Product Range | MCIPT Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | SMD |
Actuator Style | Rectangular Button |
Actuating Force | 200gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
Switch, 2.8X3.8Mm Horizontal Push | Newark Electronics |
SWITCH, 2.8X3.8MM HORIZONTAL PUSH | element14 |
Where can I find additional details, specifications and documents for a MCIPTG14K-V?
Additional datasheets, footprints and schematics for MCIPTG14K-V are listed on our Part Details page. You can also find images and similar parts to MCIPTG14K-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIPTG14K-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIPTG14K-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIPTG14K-V fall under?
The MCIPTG14K-V is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MCIPTG14K-V when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIPTG14K-V you can contact the distributor directly for product support, shipping queries etc.
Is the MCIPTG14K-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIPTG14K-V have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCIPTG14K-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIPTG14K-V often in real-time on the comparison pages.
What if I can't find stock of MCIPTG14K-V?
You can fill out our help required form which you can use to request a quote for MCIPTG14K-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.