Status: | Unknown |
---|---|
Series: | HVR Series |
RoHS: | Unknown |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 47Mohm |
Product Range | HVR Series |
Voltage Rating | 3kV |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | HVR Series |
RoHS: | Unknown |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 47Mohm |
Product Range | HVR Series |
Voltage Rating | 3kV |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
RoHS Compliant | Yes |
Res, Thick Film, 47M, 5%, 1W, 2512 | Newark Electronics |
RES, THICK FILM, 47M, 5%, 1W, 2512 | element14 |
Where can I find additional details, specifications and documents for a MCHVR12JTHT4705?
Additional datasheets, footprints and schematics for MCHVR12JTHT4705 are listed on our Part Details page. You can also find images and similar parts to MCHVR12JTHT4705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCHVR12JTHT4705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHVR12JTHT4705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCHVR12JTHT4705 fall under?
The MCHVR12JTHT4705 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCHVR12JTHT4705 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCHVR12JTHT4705 you can contact the distributor directly for product support, shipping queries etc.
Is the MCHVR12JTHT4705 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCHVR12JTHT4705 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCHVR12JTHT4705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCHVR12JTHT4705 often in real-time on the comparison pages.
What if I can't find stock of MCHVR12JTHT4705?
You can fill out our help required form which you can use to request a quote for MCHVR12JTHT4705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.