Status: | Unknown |
---|---|
Series: | HVR Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 22Mohm |
Product Range | HVR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | HVR Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 22Mohm |
Product Range | HVR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 5% |
RoHS Compliant | Yes |
Res, 22M, 5%, 0.1W, 0603, Thick Film | Newark Electronics |
Where can I find additional details, specifications and documents for a MCHVR03JTHX2205?
Additional datasheets, footprints and schematics for MCHVR03JTHX2205 are listed on our Part Details page. You can also find images and similar parts to MCHVR03JTHX2205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCHVR03JTHX2205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHVR03JTHX2205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCHVR03JTHX2205 fall under?
The MCHVR03JTHX2205 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCHVR03JTHX2205 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCHVR03JTHX2205 you can contact the distributor directly for product support, shipping queries etc.
Is the MCHVR03JTHX2205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCHVR03JTHX2205 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCHVR03JTHX2205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCHVR03JTHX2205 often in real-time on the comparison pages.
What if I can't find stock of MCHVR03JTHX2205?
You can fill out our help required form which you can use to request a quote for MCHVR03JTHX2205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.