Status: | Unknown |
---|---|
Series: | HRM2 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | HRM2 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Alloy |
Coil Resistance | 267ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 12.6mm |
External Height | 20.6mm |
External Width | 29mm |
Nom Operating Power | 540mW |
Relay Type | Power |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
General Purpose Relay, Hrm2 Series, Power, 12 Vdc, 16 A Rohs Compliant: Yes |Multicomp Pro MCHRM2H-S-DC12V-C | Newark Electronics |
RELAY, 250VAC, 30VDC, 16A | element14 |
Where can I find additional details, specifications and documents for a MCHRM2H-S-DC12V-C?
Additional datasheets, footprints and schematics for MCHRM2H-S-DC12V-C are listed on our Part Details page. You can also find images and similar parts to MCHRM2H-S-DC12V-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCHRM2H-S-DC12V-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHRM2H-S-DC12V-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCHRM2H-S-DC12V-C fall under?
The MCHRM2H-S-DC12V-C is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCHRM2H-S-DC12V-C when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCHRM2H-S-DC12V-C you can contact the distributor directly for product support, shipping queries etc.
Is the MCHRM2H-S-DC12V-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCHRM2H-S-DC12V-C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCHRM2H-S-DC12V-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCHRM2H-S-DC12V-C often in real-time on the comparison pages.
What if I can't find stock of MCHRM2H-S-DC12V-C?
You can fill out our help required form which you can use to request a quote for MCHRM2H-S-DC12V-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.