Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gasket / Seal Type | Gasket Set |
---|---|
Gasket / Seal Material | Silicone Foam |
Gasket / Seal Length | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Gasket Set |
For Use With | MCREDS Heat Sink Cases |
Range | MCREDS Cases |
GASKET SET, IP65, FOR MCREDS CASES | element14 |
Where can I find additional details, specifications and documents for a MCGED1?
Additional datasheets, footprints and schematics for MCGED1 are listed on our Part Details page. You can also find images and similar parts to MCGED1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCGED1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCGED1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCGED1 fall under?
The MCGED1 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCGED1 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCGED1 you can contact the distributor directly for product support, shipping queries etc.
Is the MCGED1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCGED1 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCGED1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCGED1 often in real-time on the comparison pages.
What if I can't find stock of MCGED1?
You can fill out our help required form which you can use to request a quote for MCGED1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.