Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | USB |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 8.7mm |
External Width - Metric | 71mm |
External Depth - Metric | 23mm |
IP Rating | - |
Body Colour | Transparent |
NEMA Rating | - |
External Height - Imperial | 0.34" |
External Width - Imperial | 2.8" |
External Depth - Imperial | 0.91" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 8.64mm |
External Width - Metric | 71mm |
External Depth - Metric | 23mm |
RoHS Compliant | Yes |
Enclosure, Hand Held, Polycarbonate, Transparent | Newark Electronics |
BOX, USB, PLUG IN, CLEAR, POLYCARBONATE | element14 |
Where can I find additional details, specifications and documents for a MCG1901?
Additional datasheets, footprints and schematics for MCG1901 are listed on our Part Details page. You can also find images and similar parts to MCG1901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCG1901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCG1901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCG1901 fall under?
The MCG1901 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MCG1901 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCG1901 you can contact the distributor directly for product support, shipping queries etc.
Is the MCG1901 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCG1901 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCG1901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCG1901 often in real-time on the comparison pages.
What if I can't find stock of MCG1901?
You can fill out our help required form which you can use to request a quote for MCG1901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.