Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0413
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0413
|
No stock
|
Buy Now |
Voltage Rating VAC | 420V |
---|---|
Voltage Rating V DC | 560V |
Product Range | - |
Clamping Voltage Vc Max | 775V |
Varistor Case Style | Disc 7mm |
Varistor Type | Metal Oxide Varistor (MOV) |
Peak Surge Current @ 8/20µs | 400A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 30J |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Clamping Voltage | 775V |
Surge Current | 400A |
Where can I find additional details, specifications and documents for a MCFT000232?
Additional datasheets, footprints and schematics for MCFT000232 are listed on our Part Details page. You can also find images and similar parts to MCFT000232 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFT000232 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT000232 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFT000232 fall under?
The MCFT000232 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MCFT000232 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT000232 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFT000232 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFT000232 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCFT000232.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFT000232 often in real-time on the comparison pages.
What if I can't find stock of MCFT000232?
You can fill out our help required form which you can use to request a quote for MCFT000232 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.