Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now |
Inductance | 680nH |
---|---|
Product Range | - |
DC Current Rating | 430mA |
High Frequency Inductor Case | 1206 [3216 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 1.58ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 450MHz |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 2.16mm |
External Length / Height | 1.52mm |
External Width | 3.56mm |
Inductor Case Style | 1206 [3216 Metric] |
Where can I find additional details, specifications and documents for a MCFT000150?
Additional datasheets, footprints and schematics for MCFT000150 are listed on our Part Details page. You can also find images and similar parts to MCFT000150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFT000150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT000150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFT000150 fall under?
The MCFT000150 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCFT000150 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT000150 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFT000150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFT000150 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCFT000150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFT000150 often in real-time on the comparison pages.
What if I can't find stock of MCFT000150?
You can fill out our help required form which you can use to request a quote for MCFT000150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.