Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now |
Inductance | 68nH |
---|---|
Product Range | - |
DC Current Rating | 950mA |
High Frequency Inductor Case | 1206 [3216 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.26ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 1.2GHz |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 2.16mm |
External Length / Height | 1.52mm |
External Width | 3.56mm |
Inductor Case Style | 1206 [3216 Metric] |
Where can I find additional details, specifications and documents for a MCFT000145?
Additional datasheets, footprints and schematics for MCFT000145 are listed on our Part Details page. You can also find images and similar parts to MCFT000145 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFT000145 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT000145 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFT000145 fall under?
The MCFT000145 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCFT000145 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT000145 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFT000145 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFT000145 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCFT000145.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFT000145 often in real-time on the comparison pages.
What if I can't find stock of MCFT000145?
You can fill out our help required form which you can use to request a quote for MCFT000145 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.