Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Poles | 3 Pole |
---|---|
Contact Voltage AC Max | 690V |
Contact Current AC Max | 80A |
Approvals / Standards | CB CE EN IEC SEMKO |
IP Rating | IP20 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Load Break Isolator Sw, 690Vac, 80A, 3P | Newark Electronics |
Where can I find additional details, specifications and documents for a MCFS803PSNME?
Additional datasheets, footprints and schematics for MCFS803PSNME are listed on our Part Details page. You can also find images and similar parts to MCFS803PSNME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFS803PSNME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFS803PSNME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFS803PSNME fall under?
The MCFS803PSNME is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to MCFS803PSNME when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFS803PSNME you can contact the distributor directly for product support, shipping queries etc.
Is the MCFS803PSNME RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFS803PSNME have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFS803PSNME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFS803PSNME often in real-time on the comparison pages.
What if I can't find stock of MCFS803PSNME?
You can fill out our help required form which you can use to request a quote for MCFS803PSNME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.