Status: | Unknown |
---|---|
Series: | CSR Series |
RoHS: | Unknown |
Resistance | 3.3ohm |
---|---|
Product Range | CSR Series |
Voltage Rating | 300V |
Resistor Element Material | Metal Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
MELF Resistor Case | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
RESISTOR, MELF, 3R3, 1%, 0.5W | element14 |
Res, Metal Film, 3R3, 1%, 0207 | Newark Electronics |
Where can I find additional details, specifications and documents for a MCFRFTDU3R30?
Additional datasheets, footprints and schematics for MCFRFTDU3R30 are listed on our Part Details page. You can also find images and similar parts to MCFRFTDU3R30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFRFTDU3R30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFRFTDU3R30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFRFTDU3R30 fall under?
The MCFRFTDU3R30 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCFRFTDU3R30 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFRFTDU3R30 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFRFTDU3R30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFRFTDU3R30 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCFRFTDU3R30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFRFTDU3R30 often in real-time on the comparison pages.
What if I can't find stock of MCFRFTDU3R30?
You can fill out our help required form which you can use to request a quote for MCFRFTDU3R30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.