Status: | Unknown |
---|---|
Series: | MCF Series |
RoHS: | Unknown |
Resistance | 390ohm |
---|---|
Product Range | MCF Series |
Voltage Rating | 300V |
Resistor Element Material | Metal Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
MELF Resistor Case | MELF 0207 [6123 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Melf Res, 390R, 500Mw, Smd, Metal Film | Newark Electronics |
RESISTOR, MELF, 390R, 1%, 0.5W | Farnell |
Where can I find additional details, specifications and documents for a MCFRFTDU3900?
Additional datasheets, footprints and schematics for MCFRFTDU3900 are listed on our Part Details page. You can also find images and similar parts to MCFRFTDU3900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFRFTDU3900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFRFTDU3900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFRFTDU3900 fall under?
The MCFRFTDU3900 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCFRFTDU3900 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFRFTDU3900 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFRFTDU3900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFRFTDU3900 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for MCFRFTDU3900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFRFTDU3900 often in real-time on the comparison pages.
What if I can't find stock of MCFRFTDU3900?
You can fill out our help required form which you can use to request a quote for MCFRFTDU3900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.