Status: | Unknown |
---|---|
Series: | CSR Series |
RoHS: | Unknown |
Resistance | 10ohm |
---|---|
Product Range | CSR Series |
Voltage Rating | 300V |
Resistor Element Material | Metal Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
MELF Resistor Case | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Res, Metal Film, 10R, 1%, 0207 | Newark Electronics |
RESISTOR, MELF, 10R, 1%, 0.5W | element14 |
Where can I find additional details, specifications and documents for a MCFRFTDU0100?
Additional datasheets, footprints and schematics for MCFRFTDU0100 are listed on our Part Details page. You can also find images and similar parts to MCFRFTDU0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFRFTDU0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFRFTDU0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFRFTDU0100 fall under?
The MCFRFTDU0100 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCFRFTDU0100 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFRFTDU0100 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFRFTDU0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFRFTDU0100 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFRFTDU0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFRFTDU0100 often in real-time on the comparison pages.
What if I can't find stock of MCFRFTDU0100?
You can fill out our help required form which you can use to request a quote for MCFRFTDU0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.