Status: | Unknown |
---|---|
Series: | MCF Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now |
Resistance | 1.8kohm |
---|---|
Product Range | MCF Series |
Voltage Rating | 200V |
Resistor Element Material | Metal Film |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 15ppm/°C |
MELF Resistor Case | MELF 0204 [3715 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Where can I find additional details, specifications and documents for a MCFRBTNV1801?
Additional datasheets, footprints and schematics for MCFRBTNV1801 are listed on our Part Details page. You can also find images and similar parts to MCFRBTNV1801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFRBTNV1801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFRBTNV1801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFRBTNV1801 fall under?
The MCFRBTNV1801 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCFRBTNV1801 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFRBTNV1801 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFRBTNV1801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFRBTNV1801 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCFRBTNV1801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFRBTNV1801 often in real-time on the comparison pages.
What if I can't find stock of MCFRBTNV1801?
You can fill out our help required form which you can use to request a quote for MCFRBTNV1801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.