MCFM16/07 Toroidal Power Transformers by Multicomp

TRANSFORMER TOROIDAL 2 X 7V 1.6VA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.11

Distributor Stock
Logo for Farnell
Farnell
from US$12.11
No stock
Buy Now
Logo for element14
element14
from US$16.20
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Power Rating 1.6VA
Secondary Voltages 2 x 7V
Secondary Current Nom 114mA
Transformer Mounting Panel
Primary Voltages 115V 230V
Product Range -
SVHC No SVHC (07-Jul-2017)
External Diameter 42mm
External Length / Height 23mm
Regulation 21%
Secondary Power 0.8VA


MCFM16/07 Toroidal Power Transformers by Multicomp Pro

MINIATURE TOROIDAL TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Power Rating 1.6VA
Secondary Voltages 2 x 7V
Secondary Current Nom 114mA
Transformer Mounting Panel
Current Rating 0.114A
External Height 0.91"
Output Current 0.114A
RoHS Compliant Yes

Alternative Descriptions

TRANSFORMER, TOROIDAL, 2 X 7V, 1.6VA | element14
Miniature Toroidal Transformer | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFM16/07?

Additional datasheets, footprints and schematics for MCFM16/07 are listed on our Part Details page. You can also find images and similar parts to MCFM16/07 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFM16/07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFM16/07 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFM16/07 fall under?

The MCFM16/07 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to MCFM16/07 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFM16/07 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFM16/07 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCFM16/07 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCFM16/07.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFM16/07 often in real-time on the comparison pages.

What if I can't find stock of MCFM16/07?

You can fill out our help required form which you can use to request a quote for MCFM16/07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay