Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Current AC Max | 40A |
---|---|
Contact Voltage AC Max | 690V |
No. of Poles | 3 Pole |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Load Break Switch, 3 Pole, 690V, 40A | Newark Electronics |
Where can I find additional details, specifications and documents for a MCFF403PAL?
Additional datasheets, footprints and schematics for MCFF403PAL are listed on our Part Details page. You can also find images and similar parts to MCFF403PAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFF403PAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFF403PAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFF403PAL fall under?
The MCFF403PAL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to MCFF403PAL when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFF403PAL you can contact the distributor directly for product support, shipping queries etc.
Is the MCFF403PAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFF403PAL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFF403PAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFF403PAL often in real-time on the comparison pages.
What if I can't find stock of MCFF403PAL?
You can fill out our help required form which you can use to request a quote for MCFF403PAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.