MCFE120/15 Toroidal Power Transformers by Multicomp

TRANSFORMER 120VA 2 X 15V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.12

Distributor Stock
Logo for Farnell
Farnell
from US$21.12
No stock
Buy Now
Logo for element14
element14
from US$71.75
-
Buy Now

Specifications

Power Rating 120VA
Secondary Voltages 2 x 15V
Secondary Current Nom 4A
Transformer Mounting Chassis
Primary Voltages 230V
Product Range -
SVHC No SVHC (07-Jul-2017)
External Diameter 104.2mm
External Length / Height 52.1mm
Fixing Hole Diameter 6.1mm
Output Voltage 15V
Regulation 7%
Secondary Power 60VA
Temperature Rise 42°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFE120/15?

Additional datasheets, footprints and schematics for MCFE120/15 are listed on our Part Details page. You can also find images and similar parts to MCFE120/15 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFE120/15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFE120/15 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFE120/15 fall under?

The MCFE120/15 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to MCFE120/15 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFE120/15 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFE120/15 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCFE120/15 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MCFE120/15.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFE120/15 often in real-time on the comparison pages.

What if I can't find stock of MCFE120/15?

You can fill out our help required form which you can use to request a quote for MCFE120/15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay