MCF373ES30DWW Light Bulbs & Tubes by Multicomp

LED BULB FESTOON WARM WHITE 660mW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.96

Distributor Stock
Logo for Farnell
Farnell
from US$2.00
No stock
Buy Now
Logo for element14
element14
from US$1.96
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Lamp Base Type Festoon
LED Color Warm White
Bulb Size -
Power Rating 660mW
Wavelength Typ 590nm
Luminous Intensity -
Average Bulb Life 30000h
Supply Voltage 30V
Current Rating 40mA


MCF373ES30DWW Lamps & Tubes by Multicomp Pro

LED BULB, FESTOON, WARM WHITE, 660mW

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Lamp Base Type Festoon
LED Color Warm White
Power Rating 660mW
Wavelength Typ 590nm
Average Bulb Life 30000h
Supply Voltage 30V
Current Rating 40mA
RoHS Compliant Yes

Alternative Descriptions

Led Bulb, Festoon, Warm White, 660Mw | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCF373ES30DWW?

Additional datasheets, footprints and schematics for MCF373ES30DWW are listed on our Part Details page. You can also find images and similar parts to MCF373ES30DWW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCF373ES30DWW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF373ES30DWW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCF373ES30DWW fall under?

The MCF373ES30DWW is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.

Can I view similar or alternative parts?

You can view similar parts to MCF373ES30DWW when available in the LED Bulbs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCF373ES30DWW you can contact the distributor directly for product support, shipping queries etc.

Is the MCF373ES30DWW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCF373ES30DWW have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCF373ES30DWW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCF373ES30DWW often in real-time on the comparison pages.

What if I can't find stock of MCF373ES30DWW?

You can fill out our help required form which you can use to request a quote for MCF373ES30DWW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay