Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | Festoon |
---|---|
LED Color | Cool White |
Bulb Size | - |
Power Rating | 660mW |
Wavelength Typ | 530nm |
Luminous Intensity | - |
Average Bulb Life | 30000h |
Supply Voltage | 30V |
Current Rating | 40mA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Base Type | Festoon |
---|---|
LED Color | Cool White |
Power Rating | 660mW |
Wavelength Typ | 530nm |
Average Bulb Life | 30000h |
Supply Voltage | 30V |
Current Rating | 40mA |
RoHS Compliant | Yes |
Led Bulb, Festoon, Cool White, 660Mw | Newark Electronics |
Where can I find additional details, specifications and documents for a MCF373ES30DCW?
Additional datasheets, footprints and schematics for MCF373ES30DCW are listed on our Part Details page. You can also find images and similar parts to MCF373ES30DCW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF373ES30DCW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF373ES30DCW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF373ES30DCW fall under?
The MCF373ES30DCW is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to MCF373ES30DCW when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF373ES30DCW you can contact the distributor directly for product support, shipping queries etc.
Is the MCF373ES30DCW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCF373ES30DCW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCF373ES30DCW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF373ES30DCW often in real-time on the comparison pages.
What if I can't find stock of MCF373ES30DCW?
You can fill out our help required form which you can use to request a quote for MCF373ES30DCW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.