Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 500mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | - |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BS DIN IEC |
Breaking Capacity | 35A @ 250V AC |
Cartridge Fuse Material | Glass |
Case Material | Glass |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Type Blowing Characteristic | Antisurge |
FUSE, ANTISURGE, GLASS, 500MA | element14 |
Where can I find additional details, specifications and documents for a MCF06G-500MA?
Additional datasheets, footprints and schematics for MCF06G-500MA are listed on our Part Details page. You can also find images and similar parts to MCF06G-500MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF06G-500MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF06G-500MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF06G-500MA fall under?
The MCF06G-500MA is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCF06G-500MA when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF06G-500MA you can contact the distributor directly for product support, shipping queries etc.
Is the MCF06G-500MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCF06G-500MA have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCF06G-500MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF06G-500MA often in real-time on the comparison pages.
What if I can't find stock of MCF06G-500MA?
You can fill out our help required form which you can use to request a quote for MCF06G-500MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.