MCF06G-3.15A Fuses & Circuit Protection by Multicomp

FUSE ANTISURGE GLASS 3.15A 5X20MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.58
No stock
Buy Now
Logo for element14
element14
from US$0.07
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Blow Characteristic Time Delay
Fuse Current 3.15A
Voltage Rating VAC 250V
Fuse Size Metric 5mm x 20mm
Fuse Size Imperial 0.2" x 0.79"
Product Range -
Breaking Capacity Current AC 35A
SVHC No SVHC (07-Jul-2017)
Approval Bodies BS DIN IEC
Breaking Capacity 35A @ 250V AC
Cartridge Fuse Material Glass

Alternative Descriptions

FUSE, ANTISURGE, GLASS, 3.15A, 5X20MM | element14
Fuse, Cartridge, 3.15A 5X20Mm Time Delay | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCF06G-3.15A?

Additional datasheets, footprints and schematics for MCF06G-3.15A are listed on our Part Details page. You can also find images and similar parts to MCF06G-3.15A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCF06G-3.15A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF06G-3.15A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCF06G-3.15A fall under?

The MCF06G-3.15A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to MCF06G-3.15A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCF06G-3.15A you can contact the distributor directly for product support, shipping queries etc.

Is the MCF06G-3.15A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCF06G-3.15A have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCF06G-3.15A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCF06G-3.15A often in real-time on the comparison pages.

What if I can't find stock of MCF06G-3.15A?

You can fill out our help required form which you can use to request a quote for MCF06G-3.15A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay