Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 1.25A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | - |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BS DIN IEC |
Breaking Capacity | 35A @ 250V AC |
Cartridge Fuse Material | Glass |
Case Material | Glass |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Type Blowing Characteristic | Fast Acting |
Standard | Part 2 Sheet II |
FUSE, GLASS, FAST ACTING, 1.25A | element14 |
Where can I find additional details, specifications and documents for a MCF05G-1.25A?
Additional datasheets, footprints and schematics for MCF05G-1.25A are listed on our Part Details page. You can also find images and similar parts to MCF05G-1.25A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF05G-1.25A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF05G-1.25A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF05G-1.25A fall under?
The MCF05G-1.25A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCF05G-1.25A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF05G-1.25A you can contact the distributor directly for product support, shipping queries etc.
Is the MCF05G-1.25A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCF05G-1.25A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCF05G-1.25A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF05G-1.25A often in real-time on the comparison pages.
What if I can't find stock of MCF05G-1.25A?
You can fill out our help required form which you can use to request a quote for MCF05G-1.25A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.