Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 800mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | - |
Breaking Capacity Current AC | 1.5kA |
Approval Bodies | BS DIN IEC |
Breaking Capacity | 1.5kA @ 250V AC |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Type Blowing Characteristic | Antisurge |
FUSE, CERAMIC, ANTISURGE, 800MA | element14 |
Where can I find additional details, specifications and documents for a MCF03C-800MA?
Additional datasheets, footprints and schematics for MCF03C-800MA are listed on our Part Details page. You can also find images and similar parts to MCF03C-800MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF03C-800MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF03C-800MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF03C-800MA fall under?
The MCF03C-800MA is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCF03C-800MA when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF03C-800MA you can contact the distributor directly for product support, shipping queries etc.
Is the MCF03C-800MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCF03C-800MA have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCF03C-800MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF03C-800MA often in real-time on the comparison pages.
What if I can't find stock of MCF03C-800MA?
You can fill out our help required form which you can use to request a quote for MCF03C-800MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.