Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.53
|
No stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 12W |
Output Voltage - Output 1 | 7V |
Output Current - Output 1 | 1.71A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.5mm x 5.5mm x 11mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | - |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (07-Jul-2017) |
Applications | General Purpose |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 1.71A |
Power Rating | 12W |
POWER SUPPLY, 15W, C14 INLET, 7V | Farnell |
Where can I find additional details, specifications and documents for a MCEXT7V15WC1?
Additional datasheets, footprints and schematics for MCEXT7V15WC1 are listed on our Part Details page. You can also find images and similar parts to MCEXT7V15WC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCEXT7V15WC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCEXT7V15WC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCEXT7V15WC1 fall under?
The MCEXT7V15WC1 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to MCEXT7V15WC1 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCEXT7V15WC1 you can contact the distributor directly for product support, shipping queries etc.
Is the MCEXT7V15WC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCEXT7V15WC1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCEXT7V15WC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCEXT7V15WC1 often in real-time on the comparison pages.
What if I can't find stock of MCEXT7V15WC1?
You can fill out our help required form which you can use to request a quote for MCEXT7V15WC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.