Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current Inductive | 9A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 240VAC |
Contact Configuration | SPST-NO SPST-NC |
No. of Poles | 2 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 20A |
Coil Voltage VAC Nom | 230V |
Coil Voltage VDC Nom | - |
Switching Power AC1 | 4kW |
Load Current Resistive | 20A |
Switching Current AC3 | 9A |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Modular Contactor, Spst-No/Nc, 20A, 230V | Newark Electronics |
Where can I find additional details, specifications and documents for a MCEUC1-20-NONCP?
Additional datasheets, footprints and schematics for MCEUC1-20-NONCP are listed on our Part Details page. You can also find images and similar parts to MCEUC1-20-NONCP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCEUC1-20-NONCP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCEUC1-20-NONCP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCEUC1-20-NONCP fall under?
The MCEUC1-20-NONCP is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCEUC1-20-NONCP when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCEUC1-20-NONCP you can contact the distributor directly for product support, shipping queries etc.
Is the MCEUC1-20-NONCP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCEUC1-20-NONCP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCEUC1-20-NONCP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCEUC1-20-NONCP often in real-time on the comparison pages.
What if I can't find stock of MCEUC1-20-NONCP?
You can fill out our help required form which you can use to request a quote for MCEUC1-20-NONCP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.