Status: | Unknown |
---|---|
Series: | MCESL Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 10µF |
Voltage Rating | 100V |
ESR | - |
Product Range | MCESL Series |
Lifetime @ Temperature | 1000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ripple Current AC | 50mA |
Diameter | 6.3mm |
Height | 6.6mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -40°C to +85°C |
Status: | Unknown |
---|---|
Series: | MCESL Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 10µF |
Voltage Rating | 100V |
Product Range | MCESL Series |
Lifetime @ Temperature | 1000 hours @ 85°C |
Polarity | Polar |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Cap, 10Uf, 100V, Alu Elec, Smd | Newark Electronics |
CAP, 10µF, 100V, RADIAL, SMD | element14 |
Where can I find additional details, specifications and documents for a MCESL100V106M6.3X7.7?
Additional datasheets, footprints and schematics for MCESL100V106M6.3X7.7 are listed on our Part Details page. You can also find images and similar parts to MCESL100V106M6.3X7.7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCESL100V106M6.3X7.7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCESL100V106M6.3X7.7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCESL100V106M6.3X7.7 fall under?
The MCESL100V106M6.3X7.7 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCESL100V106M6.3X7.7 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCESL100V106M6.3X7.7 you can contact the distributor directly for product support, shipping queries etc.
Is the MCESL100V106M6.3X7.7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCESL100V106M6.3X7.7 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCESL100V106M6.3X7.7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCESL100V106M6.3X7.7 often in real-time on the comparison pages.
What if I can't find stock of MCESL100V106M6.3X7.7?
You can fill out our help required form which you can use to request a quote for MCESL100V106M6.3X7.7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.